Vishay Precision Group Through-Hole Resistor AC01000002209JA100

Description
Wirewound Resistors - Through Hole 1watt 22ohms 5% Product overview: AC01000002209JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002209JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 22ohms 5% Product overview: AC01000002209JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002209JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC01000002209JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC01000002209JA100
Through-Hole Resistor 53-AC01000002209JA100
Wirewound Resistors - Through Hole 1watt 22ohms 5% Product overview: AC01000002209JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002209JA10 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 1watt 22ohms 5% Product overview: AC01000002209JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000002209JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC01000002209JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002209JA100TB-ND
Through Hole Resistors 749-AC01000002209JA100TB-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC01000002209JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC01000002209JA100CT-ND
Through Hole Resistors 749-AC01000002209JA100CT-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
958746-AC01000002209JA100
Resistors - Through Hole Resistors 958746-AC01000002209JA100
Win Source Part Number: 958746-AC01000002209 JA100 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 22 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.169" Dia x 0.433" L (4.30mm x 11.00mm) Alternative Parts (Cross-Reference): MCF 1W 22R; EP1W22RJ; EP1WS22RJ; KNP100JR-73-22R; PR01000102209JR500; RR01J22RTB; RSF100JB-73-22R; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC1W22.0TB-NDR,AC01 W22R00J,230632833229 ,PPC1W22.0CT,PPC1W22 .0TB,AC1W22.0TBINACT IVE,PPC1W22.0CT-NDR, AC1W22.0CT,AC1W22.0T B,AC1W22.0TB-ND,2306 328 33229,AC1W22.0CTINAC TIVE,AC1W22.0TB-NDR, AC1W22.0CT-ND,2306 328 33229BC

Win Source Part Number: 958746-AC01000002209JA100
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.169" Dia x 0.433" L (4.30mm x 11.00mm)
Alternative Parts (Cross-Reference): MCF 1W 22R; EP1W22RJ; EP1WS22RJ; KNP100JR-73-22R; PR01000102209JR500; RR01J22RTB; RSF100JB-73-22R;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC1W22.0TB-NDR,AC01W22R00J,230632833229,PPC1W22.0CT,PPC1W22.0TB,AC1W22.0TBINACTIVE,PPC1W22.0CT-NDR,AC1W22.0CT,AC1W22.0TB,AC1W22.0TB-ND,2306 328 33229,AC1W22.0CTINACTIVE,AC1W22.0TB-NDR,AC1W22.0CT-ND,2306 328 33229BC

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay - 24R5463 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay
24R5463
Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay 24R5463
Through Hole Wirewound Resistor, AC Series, 22 ohm, 1 W, - 5%, 5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 22 ohm, 1 W, - 5%, 5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC01000002209JA100 749-AC01000002209JA100TB-ND 958746-AC01000002209JA100 24R5463
Product Name Through-Hole Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 1 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details