1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Wirewound Resistors - Through Hole 1watt 1Kohms 5% Product overview: AC01000001001JA100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC01000001001JA10
Manufacturer: Vishay BC Components
Win Source Part Number: 801551-AC01000001001
Packaging: Tape & Box (TB)
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: 100/ +180ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.169" Dia x 0.433" L (4.30mm x 11.00mm)
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
WIREWOUND RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:AC Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 1 kohm, 1 W, - 5%, 32 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-AC01000001001JA100TB-ND | 53-AC01000001001JA100 | 801551-AC01000001001JA100 | 01H0015 | 24R5444 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Through Hole Resistors - AC01000001001JA100 | Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 1 Kohm, 1 W, 5%, 32 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |