Vishay Intertechnology, Inc. Attenuators AA1000-250-17X

Description
250W (10DB) DC-3GHZ ALN FLANGED
Request a Quote Datasheet
Description
250W (10DB) DC-3GHZ ALN FLANGED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-AA1000-250-17X-ND - DigiKey
Thief River Falls, MN, United States
250W (10DB) DC-3GHZ ALN FLANGED

250W (10DB) DC-3GHZ ALN FLANGED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 4353-AA1000-250-17X-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details