Vishay Intertechnology, Inc. Attenuators AA0300-250-17X

Description
250W (3DB) DC-3GHZ ALN FLANGED A
Request a Quote Datasheet
Description
250W (3DB) DC-3GHZ ALN FLANGED A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-AA0300-250-17X-ND - DigiKey
Thief River Falls, MN, United States
250W (3DB) DC-3GHZ ALN FLANGED A

250W (3DB) DC-3GHZ ALN FLANGED A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 4353-AA0300-250-17X-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details