Vishay Intertechnology, Inc. Attenuators AA0200-250-17X

Description
250W (2DB) DC-3GHZ ALN FLANGED A
Request a Quote Datasheet
Description
250W (2DB) DC-3GHZ ALN FLANGED A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-AA0200-250-17X-ND - DigiKey
Thief River Falls, MN, United States
250W (2DB) DC-3GHZ ALN FLANGED A

250W (2DB) DC-3GHZ ALN FLANGED A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 4353-AA0200-250-17X-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details