Vishay Intertechnology, Inc. Ceramic Capacitors A821K15X7RK5UAA

Description
820pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
820pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A821K15X7RK5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A821K15X7RK5UAA-ND
Ceramic Capacitors A821K15X7RK5UAA-ND
820pF ±10% 200V Ceramic Capacitor X7R Axial

820pF ±10% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A821K15X7RK5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A821K15X7RK5UAA
Capacitors - Ceramic Capacitors A821K15X7RK5UAA
CAP CER 820PF 200V X7R AXIAL

CAP CER 820PF 200V X7R AXIAL

Supplier's Site
Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9504 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9504
Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9504
Capacitor,Ceramic,82 0pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,820pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A821K15X7RK5UAA-ND A821K15X7RK5UAA 89K9504
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,820Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers