Vishay Intertechnology, Inc. Ceramic Capacitors A683Z15Y5VF5UAA

Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet
Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A683Z15Y5VF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A683Z15Y5VF5UAA-ND
Ceramic Capacitors A683Z15Y5VF5UAA-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number A683Z15Y5VF5UAA-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details