Vishay Intertechnology, Inc. Ceramic Capacitors A683K15X7RF5UAA

Description
0.068µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A683K15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A683K15X7RF5UAA-ND
Ceramic Capacitors A683K15X7RF5UAA-ND
0.068µF ±10% 50V Ceramic Capacitor X7R Axial

0.068µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A683K15X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A683K15X7RF5UAA
Ceramic Capacitors A683K15X7RF5UAA
CAP CER 0.068UF 50V X7R AXIAL

CAP CER 0.068UF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A683K15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A683K15X7RF5UAA
Capacitors - Ceramic Capacitors A683K15X7RF5UAA
CAP CER 0.068UF 50V X7R AXIAL

CAP CER 0.068UF 50V X7R AXIAL

Supplier's Site
Cap,ceramic,68000Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9447 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,68000Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9447
Cap,ceramic,68000Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9447
CAP,Ceramic,68000pF, 15VDC,10-% Tol,10+% Tol

CAP,Ceramic,68000pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A683K15X7RF5UAA-ND A683K15X7RF5UAA A683K15X7RF5UAA 89K9447
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,68000Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details