Vishay Intertechnology, Inc. Ceramic Capacitors A682M20X7RL5UAA

Description
6800pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
6800pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A682M20X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A682M20X7RL5UAA-ND
Ceramic Capacitors A682M20X7RL5UAA-ND
6800pF ±20% 500V Ceramic Capacitor X7R Axial

6800pF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A682M20X7RL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A682M20X7RL5UAA
Ceramic Capacitors A682M20X7RL5UAA
CAP CER 6800PF 500V X7R AXIAL

CAP CER 6800PF 500V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A682M20X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A682M20X7RL5UAA
Capacitors - Ceramic Capacitors A682M20X7RL5UAA
CAP CER 6800PF 500V X7R AXIAL

CAP CER 6800PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A682M20X7RL5UAA-ND A682M20X7RL5UAA A682M20X7RL5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details