Vishay Intertechnology, Inc. Ceramic Capacitors A681J15C0GF5UAA

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A681J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A681J15C0GF5UAA-ND
Ceramic Capacitors A681J15C0GF5UAA-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

680pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A681J15C0GF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A681J15C0GF5UAA
Ceramic Capacitors A681J15C0GF5UAA
CAP CER 680PF 50V C0G/NP0 AXIAL

CAP CER 680PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A681J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A681J15C0GF5UAA
Capacitors - Ceramic Capacitors A681J15C0GF5UAA
CAP CER 680PF 50V C0G/NP0 AXIAL

CAP CER 680PF 50V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,680Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9399 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,680Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9399
Cap,ceramic,680Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9399
CAP,Ceramic,680pF,25 VDC,5-% Tol,5+% Tol

CAP,Ceramic,680pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A681J15C0GF5UAA-ND A681J15C0GF5UAA A681J15C0GF5UAA 89K9399
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,680Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details