Vishay Intertechnology, Inc. Ceramic Capacitors A680J15C0GF5UAA

Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A680J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A680J15C0GF5UAA-ND
Ceramic Capacitors A680J15C0GF5UAA-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

68pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A680J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A680J15C0GF5UAA
Capacitors - Ceramic Capacitors A680J15C0GF5UAA
CAP CER 68PF 50V C0G/NP0 AXIAL

CAP CER 68PF 50V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,68Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9385 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,68Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9385
Cap,ceramic,68Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9385
CAP,Ceramic,68pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,68pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A680J15C0GF5UAA-ND A680J15C0GF5UAA 89K9385
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,68Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details