Vishay Intertechnology, Inc. Ceramic Capacitors A563K20X7RH5UAA

Description
0.056µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.056µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A563K20X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A563K20X7RH5UAA-ND
Ceramic Capacitors A563K20X7RH5UAA-ND
0.056µF ±10% 100V Ceramic Capacitor X7R Axial

0.056µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9378
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9378
Capacitor,Ceramic,56 nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,56nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - A563K20X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A563K20X7RH5UAA
Capacitors - Ceramic Capacitors A563K20X7RH5UAA
CAP CER 0.056UF 100V X7R AXIAL

CAP CER 0.056UF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A563K20X7RH5UAA-ND 89K9378 A563K20X7RH5UAA
Product Name Ceramic Capacitors Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details