Vishay Intertechnology, Inc. Ceramic Capacitors A562M15X7RF5UAA

Description
5600pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
5600pF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A562M15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A562M15X7RF5UAA-ND
Ceramic Capacitors A562M15X7RF5UAA-ND
5600pF ±20% 50V Ceramic Capacitor X7R Axial

5600pF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A562M15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A562M15X7RF5UAA
Capacitors - Ceramic Capacitors A562M15X7RF5UAA
CAP CER 5600PF 50V X7R AXIAL

CAP CER 5600PF 50V X7R AXIAL

Supplier's Site
Capacitor,ceramic,5.6Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9369 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.6Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9369
Capacitor,ceramic,5.6Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9369
Capacitor,Ceramic,5. 6nF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,5.6nF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A562M15X7RF5UAA-ND A562M15X7RF5UAA 89K9369
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,5.6Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details