Vishay Intertechnology, Inc. Ceramic Capacitors A561M15X7RH5UAA

Description
560pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
560pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A561M15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A561M15X7RH5UAA-ND
Ceramic Capacitors A561M15X7RH5UAA-ND
560pF ±20% 100V Ceramic Capacitor X7R Axial

560pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A561M15X7RH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A561M15X7RH5UAA
Ceramic Capacitors A561M15X7RH5UAA
CAP CER 560PF 100V X7R AXIAL

CAP CER 560PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A561M15X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A561M15X7RH5UAA
Capacitors - Ceramic Capacitors A561M15X7RH5UAA
CAP CER 560PF 100V X7R AXIAL

CAP CER 560PF 100V X7R AXIAL

Supplier's Site
Capacitor,ceramic,560Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9351 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,560Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9351
Capacitor,ceramic,560Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9351
Capacitor,Ceramic,56 0pF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,560pF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A561M15X7RH5UAA-ND A561M15X7RH5UAA A561M15X7RH5UAA 89K9351
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,560Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details