Vishay Intertechnology, Inc. Ceramic Capacitors A561K15X7RL5TAA

Description
560pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
560pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A561K15X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A561K15X7RL5TAA-ND
Ceramic Capacitors A561K15X7RL5TAA-ND
560pF ±10% 500V Ceramic Capacitor X7R Axial

560pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A561K15X7RL5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A561K15X7RL5TAA
Ceramic Capacitors A561K15X7RL5TAA
CAP CER 560PF 500V X7R AXIAL

CAP CER 560PF 500V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A561K15X7RL5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A561K15X7RL5TAA
Capacitors - Ceramic Capacitors A561K15X7RL5TAA
CAP CER 560PF 500V X7R AXIAL

CAP CER 560PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A561K15X7RL5TAA-ND A561K15X7RL5TAA A561K15X7RL5TAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details