Vishay Intertechnology, Inc. Ceramic Capacitors A560J15C0GH5UAA

Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A560J15C0GH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A560J15C0GH5UAA-ND
Ceramic Capacitors A560J15C0GH5UAA-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

56pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor,ceramic,56Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K9312 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K9312
Capacitor,ceramic,56Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K9312
Capacitor,Ceramic,56 pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,56pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - A560J15C0GH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A560J15C0GH5UAA
Capacitors - Ceramic Capacitors A560J15C0GH5UAA
CAP CER 56PF 100V C0G/NP0 AXIAL

CAP CER 56PF 100V C0G/NP0 AXIAL

Supplier's Site
Ceramic Capacitors - A560J15C0GH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A560J15C0GH5UAA
Ceramic Capacitors A560J15C0GH5UAA
CAP CER 56PF 100V C0G/NP0 AXIAL

CAP CER 56PF 100V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A560J15C0GH5UAA-ND 89K9312 A560J15C0GH5UAA A560J15C0GH5UAA
Product Name Ceramic Capacitors Capacitor,ceramic,56Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details