0.047µF ±10% 100V Ceramic Capacitor X7R Axial
CAP,Ceramic,47000pF,
CAP CER 0.047UF 100V X7R AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A473K20X7RH5UAA-ND | 89K9291 | A473K20X7RH5UAA |
| Product Name | Ceramic Capacitors | Cap,ceramic,47000Pf,20Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) |