4700pF ±10% 100V Ceramic Capacitor X7R Axial
4700pF ±10% 100V Ceramic Capacitor X7R Axial
Cap Ceramic 0.0047uF 100V X7R 10% Axial 125°C T/R Product overview: A472K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A472K15X7RH5TAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339799-A472K15X7RH5
Category: Capacitors - Ceramic Capacitors
Series: A
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
Applications: General Purpose
Standard Package: 7,000
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: Vishay Beyschlag/Draloric/B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1229PHTR-ND | 60-A472K15X7RH5TAA | 1339799-A472K15X7RH5TAA |
| Product Name | Ceramic Capacitors | 0.0047uF 100V Capacitor | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts |