Vishay Intertechnology, Inc. Ceramic Capacitors A472J20C0GF5TAA

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A472J20C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A472J20C0GF5TAA-ND
Ceramic Capacitors A472J20C0GF5TAA-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9271 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9271
Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9271
CAP,Ceramic,4700pF,2 5VDC,5-% Tol,5+% Tol

CAP,Ceramic,4700pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A472J20C0GF5TAA-ND 89K9271
Product Name Ceramic Capacitors Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details