Vishay Intertechnology, Inc. Ceramic Capacitors A471K15X7RH5TAA

Description
470pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1113PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1113PHTR-ND
Ceramic Capacitors 1113PHTR-ND
470pF ±10% 100V Ceramic Capacitor X7R Axial

470pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1113PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1113PHCT-ND
Ceramic Capacitors 1113PHCT-ND
470pF ±10% 100V Ceramic Capacitor X7R Axial

470pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
470pF 100V Capacitor
60-A471K15X7RH5TAA
470pF 100V Capacitor 60-A471K15X7RH5TAA
Cap Ceramic 470pF 100V X7R 10% Axial 125°C T/R Product overview: A471K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471K15X7RH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 100V X7R 10% Axial 125°C T/R Product overview: A471K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471K15X7RH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 100V, X7R, 10%, Axial; Capacitance Vishay - 95C0875 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, X7R, 10%, Axial; Capacitance Vishay
95C0875
Ceramic Capacitor 470Pf 100V, X7R, 10%, Axial; Capacitance Vishay 95C0875
CERAMIC CAPACITOR 470PF 100V, X7R, 10%, AXIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, X7R, 10%, AXIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1113PHTR-ND 60-A471K15X7RH5TAA 95C0875
Product Name Ceramic Capacitors 470pF 100V Capacitor Ceramic Capacitor 470Pf 100V, X7R, 10%, Axial; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details