Vishay Intertechnology, Inc. Ceramic Capacitors A471J15C0GF5UAA

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A471J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A471J15C0GF5UAA-ND
Ceramic Capacitors A471J15C0GF5UAA-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A471J15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A471J15C0GF5UAA
Capacitors - Ceramic Capacitors A471J15C0GF5UAA
CAP CER 470PF 50V C0G/NP0 AXIAL

CAP CER 470PF 50V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,470Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9241 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,470Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9241
Cap,ceramic,470Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9241
CAP,Ceramic,470pF,25 VDC,5-% Tol,5+% Tol

CAP,Ceramic,470pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A471J15C0GF5UAA-ND A471J15C0GF5UAA 89K9241
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,470Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers