Vishay Intertechnology, Inc. Ceramic Capacitors A471J15C0GF5TAA

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A471J15C0GF5TAATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A471J15C0GF5TAATR-ND
Ceramic Capacitors 56-A471J15C0GF5TAATR-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A471J15C0GF5TAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A471J15C0GF5TAACT-ND
Ceramic Capacitors 56-A471J15C0GF5TAACT-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
470pF 50V Capacitor
60-A471J15C0GF5TAA
470pF 50V Capacitor 60-A471J15C0GF5TAA
Cap Ceramic 470pF 50V C0G 5% Axial 125°C T/R Product overview: A471J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471J15C0GF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 50V C0G 5% Axial 125°C T/R Product overview: A471J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471J15C0GF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 470PF 50V 5% AXIAL - 886-A471J15C0GF5TAA - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 50V 5% AXIAL
886-A471J15C0GF5TAA
CAP CER 470PF 50V 5% AXIAL 886-A471J15C0GF5TAA
CAP CER 470PF 50V 5% AXIAL

CAP CER 470PF 50V 5% AXIAL

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial; Capacitance Vishay - 95C0874 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial; Capacitance Vishay
95C0874
Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial; Capacitance Vishay 95C0874
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, AXIAL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, AXIAL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay - 27X7654 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
27X7654
Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay 27X7654
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-A471J15C0GF5TAATR-ND 60-A471J15C0GF5TAA 886-A471J15C0GF5TAA 95C0874 27X7654
Product Name Ceramic Capacitors 470pF 50V Capacitor CAP CER 470PF 50V 5% AXIAL Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial; Capacitance Vishay Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details