Vishay Intertechnology, Inc. Ceramic Capacitors A470J15C0GF5TAA

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A470J15C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A470J15C0GF5TAA-ND
Ceramic Capacitors A470J15C0GF5TAA-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

47pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9226 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9226
Cap,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9226
CAP,Ceramic,47pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,47pF,25VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A470J15C0GF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A470J15C0GF5TAA
Capacitors - Ceramic Capacitors A470J15C0GF5TAA
CAP CER 47PF 50V C0G/NP0 AXIAL

CAP CER 47PF 50V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A470J15C0GF5TAA-ND 89K9226 A470J15C0GF5TAA
Product Name Ceramic Capacitors Cap,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details