Vishay Intertechnology, Inc. Ceramic Capacitors A333Z15Y5VF5TAA

Description
0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet
Description
0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A333Z15Y5VF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A333Z15Y5VF5TAA-ND
Ceramic Capacitors A333Z15Y5VF5TAA-ND
0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

0.033µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

Buy Now Datasheet
Ceramic Capacitors - A333Z15Y5VF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A333Z15Y5VF5TAA
Ceramic Capacitors A333Z15Y5VF5TAA
CAP CER 0.033UF 50V Y5V AXIAL

CAP CER 0.033UF 50V Y5V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number A333Z15Y5VF5TAA-ND A333Z15Y5VF5TAA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details