Vishay Intertechnology, Inc. 0.033uF 50V Capacitor A333K15X7RF5TAA

Description
Cap Ceramic 0.033uF 50V X7R 10% Axial 125°C T/R Product overview: A333K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A333K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.033uF 50V X7R 10% Axial 125°C T/R Product overview: A333K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A333K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.033uF 50V Capacitor
60-A333K15X7RF5TAA
0.033uF 50V Capacitor 60-A333K15X7RF5TAA
Cap Ceramic 0.033uF 50V X7R 10% Axial 125°C T/R Product overview: A333K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A333K15X7RF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.033uF 50V X7R 10% Axial 125°C T/R Product overview: A333K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A333K15X7RF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1106PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1106PHTR-ND
Ceramic Capacitors 1106PHTR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R Axial

0.033µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1106PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1106PHCT-ND
Ceramic Capacitors 1106PHCT-ND
0.033µF ±10% 50V Ceramic Capacitor X7R Axial

0.033µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A333K15X7RF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A333K15X7RF5TAA
Ceramic Capacitors A333K15X7RF5TAA
CAP CER 0.033UF 50V X7R AXIAL

CAP CER 0.033UF 50V X7R AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay - 95C0868 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
95C0868
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay 95C0868
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-A333K15X7RF5TAA 1106PHTR-ND A333K15X7RF5TAA 95C0868
Product Name 0.033uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.033Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details