Vishay Intertechnology, Inc. Ceramic Capacitors A332K15X7RH5UAA

Description
3300pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A332K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A332K15X7RH5UAA-ND
Ceramic Capacitors A332K15X7RH5UAA-ND
3300pF ±10% 100V Ceramic Capacitor X7R Axial

3300pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9097
Capacitor,ceramic,3.3Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9097
Capacitor,Ceramic,3. 3nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,3.3nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - A332K15X7RH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A332K15X7RH5UAA
Ceramic Capacitors A332K15X7RH5UAA
CAP CER 3300PF 100V X7R AXIAL

CAP CER 3300PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A332K15X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A332K15X7RH5UAA
Capacitors - Ceramic Capacitors A332K15X7RH5UAA
CAP CER 3300PF 100V X7R AXIAL

CAP CER 3300PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A332K15X7RH5UAA-ND 89K9097 A332K15X7RH5UAA A332K15X7RH5UAA
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details