Vishay Intertechnology, Inc. Ceramic Capacitors A332J20C0GF5TAA

Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A332J20C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A332J20C0GF5TAA-ND
Ceramic Capacitors A332J20C0GF5TAA-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A332J20C0GF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A332J20C0GF5TAA
Ceramic Capacitors A332J20C0GF5TAA
CAP CER 3300PF 50V C0G/NP0 AXIAL

CAP CER 3300PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Cap,ceramic,3300Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9089 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,3300Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9089
Cap,ceramic,3300Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9089
CAP,Ceramic,3300pF,2 5VDC,5-% Tol,5+% Tol

CAP,Ceramic,3300pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A332J20C0GF5TAA-ND A332J20C0GF5TAA 89K9089
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,3300Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details