Vishay Intertechnology, Inc. Ceramic Capacitors A331M15X7RL5TAA

Description
330pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
330pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A331M15X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A331M15X7RL5TAA-ND
Ceramic Capacitors A331M15X7RL5TAA-ND
330pF ±20% 500V Ceramic Capacitor X7R Axial

330pF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A331M15X7RL5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A331M15X7RL5TAA
Ceramic Capacitors A331M15X7RL5TAA
CAP CER 330PF 500V X7R AXIAL

CAP CER 330PF 500V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A331M15X7RL5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A331M15X7RL5TAA
Capacitors - Ceramic Capacitors A331M15X7RL5TAA
CAP CER 330PF 500V X7R AXIAL

CAP CER 330PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A331M15X7RL5TAA-ND A331M15X7RL5TAA A331M15X7RL5TAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BD-20X20X5-G-120-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details