Vishay Intertechnology, Inc. Ceramic Capacitors A331J15C0GF5TAA

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1005PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1005PHCT-ND
Ceramic Capacitors 1005PHCT-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

330pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1005PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1005PHTR-ND
Ceramic Capacitors 1005PHTR-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

330pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
330pF 50V Capacitor
60-A331J15C0GF5TAA
330pF 50V Capacitor 60-A331J15C0GF5TAA
Cap Ceramic 330pF 50V C0G 5% Axial 125°C T/R Product overview: A331J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A331J15C0GF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 50V C0G 5% Axial 125°C T/R Product overview: A331J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A331J15C0GF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - A331J15C0GF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A331J15C0GF5TAA
Ceramic Capacitors A331J15C0GF5TAA
CAP CER 330PF 50V C0G/NP0 AXIAL

CAP CER 330PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay - 95C0865 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
95C0865
Ceramic Capacitor 330Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay 95C0865
CERAMIC CAPACITOR 330PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, Mlccaxial Rohs Compliant Vishay - 73AJ1793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlccaxial Rohs Compliant Vishay
73AJ1793
Cap, 330Pf, 50V, Mlccaxial Rohs Compliant Vishay 73AJ1793
CAP, 330PF, 50V, MLCCAXIAL ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCCAXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1005PHCT-ND 60-A331J15C0GF5TAA A331J15C0GF5TAA 95C0865 73AJ1793
Product Name Ceramic Capacitors 330pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 330Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay Cap, 330Pf, 50V, Mlccaxial Rohs Compliant Vishay
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers