33pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 33PF 200V C0G/NP0 AXIAL
Capacitor,Ceramic,33
CAP CER 33PF 200V C0G/NP0 AXIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A330J15C0GK5UAA-ND | A330J15C0GK5UAA | 89K9048 | A330J15C0GK5UAA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,33Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts |