Vishay Intertechnology, Inc. Ceramic Capacitors A273K20X7RL5TAA

Description
0.027µF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.027µF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A273K20X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A273K20X7RL5TAA-ND
Ceramic Capacitors A273K20X7RL5TAA-ND
0.027µF ±10% 500V Ceramic Capacitor X7R Axial

0.027µF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A273K20X7RL5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A273K20X7RL5TAA
Ceramic Capacitors A273K20X7RL5TAA
CAP CER 0.027UF 500V X7R AXIAL

CAP CER 0.027UF 500V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number A273K20X7RL5TAA-ND A273K20X7RL5TAA
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details