Vishay Intertechnology, Inc. Ceramic Capacitors A271M15X7RL5UAA

Description
270pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
270pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A271M15X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A271M15X7RL5UAA-ND
Ceramic Capacitors A271M15X7RL5UAA-ND
270pF ±20% 500V Ceramic Capacitor X7R Axial

270pF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A271M15X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A271M15X7RL5UAA
Capacitors - Ceramic Capacitors A271M15X7RL5UAA
CAP CER 270PF 500V X7R AXIAL

CAP CER 270PF 500V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A271M15X7RL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A271M15X7RL5UAA
Ceramic Capacitors A271M15X7RL5UAA
CAP CER 270PF 500V X7R AXIAL

CAP CER 270PF 500V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A271M15X7RL5UAA-ND A271M15X7RL5UAA A271M15X7RL5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details