Vishay Intertechnology, Inc. Ceramic Capacitors A271J15C0GH5UAA

Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A271J15C0GH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A271J15C0GH5UAA-ND
Ceramic Capacitors A271J15C0GH5UAA-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

270pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8971
Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8971
Capacitor,Ceramic,27 0pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,270pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - A271J15C0GH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A271J15C0GH5UAA
Ceramic Capacitors A271J15C0GH5UAA
CAP CER 270PF 100V C0G/NP0 AXIAL

CAP CER 270PF 100V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A271J15C0GH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A271J15C0GH5UAA
Capacitors - Ceramic Capacitors A271J15C0GH5UAA
CAP CER 270PF 100V C0G/NP0 AXIAL

CAP CER 270PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A271J15C0GH5UAA-ND 89K8971 A271J15C0GH5UAA A271J15C0GH5UAA
Product Name Ceramic Capacitors Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details