Vishay Intertechnology, Inc. Ceramic Capacitors A270J15C0GH5TAA

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1015PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1015PHTR-ND
Ceramic Capacitors 1015PHTR-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

27pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1015PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1015PHCT-ND
Ceramic Capacitors 1015PHCT-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

27pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
27pF 100V Capacitor
60-A270J15C0GH5TAA
27pF 100V Capacitor 60-A270J15C0GH5TAA
Cap Ceramic 27pF 100V C0G 5% Axial 125°C T/R Product overview: A270J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A270J15C0GH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 27pF 100V C0G 5% Axial 125°C T/R Product overview: A270J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A270J15C0GH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial; Capacitance Vishay - 95C0861 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial; Capacitance Vishay
95C0861
Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial; Capacitance Vishay 95C0861
CERAMIC CAPACITOR 27PF 100V, C0G, 5%, AXIAL; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 100V, C0G, 5%, AXIAL; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay - 27X7652 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
27X7652
Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay 27X7652
CERAMIC CAPACITOR 27PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1015PHTR-ND 60-A270J15C0GH5TAA 95C0861 27X7652
Product Name Ceramic Capacitors 27pF 100V Capacitor Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial; Capacitance Vishay Ceramic Capacitor 27Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details