Cap Ceramic 0.22uF 50V X7R 10% Axial 125°C T/R Product overview: A224K20X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A224K20X7RF5TAA can be used for catalog matching and distributor lookup.
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Vishay A224M15Y5VF5TAA Capacitor
CAPACITOR, 0.22UF, 50V, AXIAL ROHS COMPLIANT: YES
CAP CER 0.22UF 50V X7R AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-A224K20X7RF5TAA | 1227PHTR-ND | 726282 | 73AJ1780 | A224K20X7RF5TAA |
| Product Name | 0.22uF 50V Capacitor | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitor, 0.22Uf, 50V, Axial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Y5V | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |