Vishay Intertechnology, Inc. Ceramic Capacitors A223M15X7RK5UAA

Description
0.022µF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.022µF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A223M15X7RK5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A223M15X7RK5UAA-ND
Ceramic Capacitors A223M15X7RK5UAA-ND
0.022µF ±20% 200V Ceramic Capacitor X7R Axial

0.022µF ±20% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number A223M15X7RK5UAA-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers