Vishay Intertechnology, Inc. Ceramic Capacitors A223K20X7RL5UAA

Description
0.022µF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.022µF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A223K20X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A223K20X7RL5UAA-ND
Ceramic Capacitors A223K20X7RL5UAA-ND
0.022µF ±10% 500V Ceramic Capacitor X7R Axial

0.022µF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K8945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K8945
Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K8945
Capacitor,Ceramic,22 nF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22nF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A223K20X7RL5UAA-ND 89K8945
Product Name Ceramic Capacitors Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details