2200pF ±10% 200V Ceramic Capacitor X7R Axial
2200pF ±10% 200V Ceramic Capacitor X7R Axial
Vishay A222K15X7RK5UAAP
Vishay A222K15X7RK5UAAP
A 200V 2.2NF 10% X7R AMMO E3 AUT
CAP, 2200PF, 200V, MLCC, AXIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-A222K15X7RK5UAAPCT-ND | 2107767 | A222K15X7RK5UAAP | 92AH3951 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 2200Pf, 200V, Mlcc, Axial Rohs Compliant Vishay |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | -55 to 160 C (-67 to 320 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts |