Vishay Intertechnology, Inc. Ceramic Capacitors A222K15X7RH5TAA

Description
2200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1119PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1119PHTR-ND
Ceramic Capacitors 1119PHTR-ND
2200pF ±10% 100V Ceramic Capacitor X7R Axial

2200pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1119PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1119PHCT-ND
Ceramic Capacitors 1119PHCT-ND
2200pF ±10% 100V Ceramic Capacitor X7R Axial

2200pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Singapore, Singapore
0.0022uF 100V Capacitor
60-A222K15X7RH5TAA
0.0022uF 100V Capacitor 60-A222K15X7RH5TAA
Cap Ceramic 0.0022uF 100V X7R 10% Axial 125°C T/R Product overview: A222K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A222K15X7RH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 100V X7R 10% Axial 125°C T/R Product overview: A222K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A222K15X7RH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay - 95C0856 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
95C0856
Ceramic Capacitor 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay 95C0856
CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1119PHTR-ND 60-A222K15X7RH5TAA 95C0856
Product Name Ceramic Capacitors 0.0022uF 100V Capacitor Ceramic Capacitor 2200Pf 100V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers