2200pF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 2200PF 50V X7R AXIAL
CAP CER 2200PF 50V X7R AXIAL
CAP,Ceramic,2200pF,1
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A222K15X7RF5UAA-ND | A222K15X7RF5UAA | A222K15X7RF5UAA | 89K8919 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap,ceramic,2200Pf,15Vdc,10-% Tol,10+% Tol Vishay |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |