Vishay Intertechnology, Inc. Through-Hole 50V 0.0022uF Capacitor A222K15X7RF5TAA

Description
Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.0022uF, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: A222K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A222K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.0022uF, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: A222K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A222K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 50V 0.0022uF Capacitor
60-A222K15X7RF5TAA
Through-Hole 50V 0.0022uF Capacitor 60-A222K15X7RF5TAA
Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.0022uF, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: A222K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A222K15X7RF5TAA can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.0022uF, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: A222K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A222K15X7RF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1226PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1226PHCT-ND
Ceramic Capacitors 1226PHCT-ND
2200pF ±10% 50V Ceramic Capacitor X7R Axial

2200pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1226PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1226PHTR-ND
Ceramic Capacitors 1226PHTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R Axial

2200pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap, 2200Pf, 50V, Mlcc, Axial; Capacitance Vishay - 74AC7051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, Axial; Capacitance Vishay
74AC7051
Cap, 2200Pf, 50V, Mlcc, Axial; Capacitance Vishay 74AC7051
CAP, 2200PF, 50V, MLCC, AXIAL; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Width:- RoHS Compliant: Yes

CAP, 2200PF, 50V, MLCC, AXIAL; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-A222K15X7RF5TAA 1226PHCT-ND 74AC7051
Product Name Through-Hole 50V 0.0022uF Capacitor Ceramic Capacitors Cap, 2200Pf, 50V, Mlcc, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details