Vishay Intertechnology, Inc. Ceramic Capacitors A221K15X7RH5UAA

Description
220pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A221K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A221K15X7RH5UAA-ND
Ceramic Capacitors A221K15X7RH5UAA-ND
220pF ±10% 100V Ceramic Capacitor X7R Axial

220pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A221K15X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A221K15X7RH5UAA
Capacitors - Ceramic Capacitors A221K15X7RH5UAA
CAP CER 220PF 100V X7R AXIAL

CAP CER 220PF 100V X7R AXIAL

Supplier's Site
Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8897 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8897
Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8897
CAP,Ceramic,220pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,220pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A221K15X7RH5UAA-ND A221K15X7RH5UAA 89K8897
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details