Vishay Intertechnology, Inc. Ceramic Capacitors A221K15X7RH5TAA

Description
220pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1110PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1110PHTR-ND
Ceramic Capacitors 1110PHTR-ND
220pF ±10% 100V Ceramic Capacitor X7R Axial

220pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 220Pf 100V, X7R, 10%, Axial; Capacitance Vishay - 95C0855 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, X7R, 10%, Axial; Capacitance Vishay
95C0855
Capacitor Ceramic 220Pf 100V, X7R, 10%, Axial; Capacitance Vishay 95C0855
CAPACITOR CERAMIC 220PF 100V, X7R, 10%, AXIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 100V, X7R, 10%, AXIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - A221K15X7RH5TAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A221K15X7RH5TAA
Capacitors - Ceramic Capacitors A221K15X7RH5TAA
CAP CER 220PF 100V X7R AXIAL

CAP CER 220PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1110PHTR-ND 95C0855 A221K15X7RH5TAA
Product Name Ceramic Capacitors Capacitor Ceramic 220Pf 100V, X7R, 10%, Axial; Capacitance Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details