220pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial
Capacitor,Ceramic,22
CAP CER 220PF 50V C0G/NP0 AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A221K15C0GF5UAA-ND | 89K8888 | A221K15C0GF5UAA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,220Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts |