Vishay Intertechnology, Inc. Ceramic Capacitors A221J15C0GK5UAA

Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A221J15C0GK5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A221J15C0GK5UAA-ND
Ceramic Capacitors A221J15C0GK5UAA-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

220pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A221J15C0GK5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A221J15C0GK5UAA
Ceramic Capacitors A221J15C0GK5UAA
CAP CER 220PF 200V C0G/NP0 AXIAL

CAP CER 220PF 200V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A221J15C0GK5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A221J15C0GK5UAA
Capacitors - Ceramic Capacitors A221J15C0GK5UAA
CAP CER 220PF 200V C0G/NP0 AXIAL

CAP CER 220PF 200V C0G/NP0 AXIAL

Supplier's Site
Capacitor,ceramic,220Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8884
Capacitor,ceramic,220Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8884
Capacitor,Ceramic,22 0pF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,220pF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A221J15C0GK5UAA-ND A221J15C0GK5UAA A221J15C0GK5UAA 89K8884
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,220Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details