Vishay Intertechnology, Inc. Ceramic Capacitors A221J15C0GH5TAA

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A221J15C0GH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A221J15C0GH5TAA-ND
Ceramic Capacitors A221J15C0GH5TAA-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,220Pf,100Vdc,5-% Tol,5+% Tol Vishay - 89K8881 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,220Pf,100Vdc,5-% Tol,5+% Tol Vishay
89K8881
Cap,ceramic,220Pf,100Vdc,5-% Tol,5+% Tol Vishay 89K8881
CAP,Ceramic,220pF,10 0VDC,5-% Tol,5+% Tol

CAP,Ceramic,220pF,100VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A221J15C0GH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A221J15C0GH5TAA
Capacitors - Ceramic Capacitors A221J15C0GH5TAA
CAP CER 220PF 100V C0G/NP0 AXIAL

CAP CER 220PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A221J15C0GH5TAA-ND 89K8881 A221J15C0GH5TAA
Product Name Ceramic Capacitors Cap,ceramic,220Pf,100Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details