Vishay Intertechnology, Inc. Attenuators A2000-250-21X

Description
250W (20DB) DC-4GHZ BEO FLANGED
Request a Quote Datasheet
Description
250W (20DB) DC-4GHZ BEO FLANGED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-A2000-250-21X-ND - DigiKey
Thief River Falls, MN, United States
250W (20DB) DC-4GHZ BEO FLANGED

250W (20DB) DC-4GHZ BEO FLANGED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 4353-A2000-250-21X-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details