Vishay Intertechnology, Inc. Ceramic Capacitors A183M15X7RF5TAA

Description
0.018µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.018µF ±20% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A183M15X7RF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A183M15X7RF5TAA-ND
Ceramic Capacitors A183M15X7RF5TAA-ND
0.018µF ±20% 50V Ceramic Capacitor X7R Axial

0.018µF ±20% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A183M15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A183M15X7RF5TAA
Capacitors - Ceramic Capacitors A183M15X7RF5TAA
CAP CER 0.018UF 50V X7R AXIAL

CAP CER 0.018UF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A183M15X7RF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A183M15X7RF5TAA
Ceramic Capacitors A183M15X7RF5TAA
CAP CER 0.018UF 50V X7R AXIAL

CAP CER 0.018UF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A183M15X7RF5TAA-ND A183M15X7RF5TAA A183M15X7RF5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Capacitors - 2002-104MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers