1800pF ±20% 100V Ceramic Capacitor X7R Axial
Capacitor,Ceramic,1.
CAP CER 1800PF 100V X7R AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A182M15X7RH5TAA-ND | 89K8850 | A182M15X7RH5TAA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.8Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 100 volts | 100 volts |