Vishay Intertechnology, Inc. Ceramic Capacitors A182J20C0GH5TAA

Description
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A182J20C0GH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A182J20C0GH5TAA-ND
Ceramic Capacitors A182J20C0GH5TAA-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor,ceramic,1.8Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8826 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.8Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8826
Capacitor,ceramic,1.8Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8826
Capacitor,Ceramic,1. 8nF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.8nF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - A182J20C0GH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A182J20C0GH5TAA
Ceramic Capacitors A182J20C0GH5TAA
CAP CER 1800PF 100V C0G/NP0 AXL

CAP CER 1800PF 100V C0G/NP0 AXL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A182J20C0GH5TAA-ND 89K8826 A182J20C0GH5TAA
Product Name Ceramic Capacitors Capacitor,ceramic,1.8Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details